EN
  • EN
  • DE

ATAES132A-SHER-T

Part No ATAES132A-SHER-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATAES132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.32.0051
Win Source Part Number 1354270-ATAES132A-SHER-T
Ultra Librarian 3D Model Ultra Librarian ATAES132A-SHER-T CAD Model

Description

ATAES132A-SHER-T - Secure Authentication Solution from Microchip Technology

The ATAES132A-SHER-T is a comprehensive security solution manufactured by Microchip Technology, designed to provide robust authentication and cryptographic services for a wide array of applications. This product is part of Microchip's extensive portfolio of security devices and is ideal for use in systems that require secure data exchange, protection against counterfeiting, and safeguarding sensitive information.

Key Features:

  • Advanced Security: The ATAES132A-SHER-T comes equipped with a high-quality 32-bit cryptographic engine, providing top-notch AES-128 encryption to ensure the integrity and confidentiality of data.
  • Flexible Memory Organization: It features a 32Kb (4KB) EEPROM for user data, divided into 16 user zones, which can be individually set with unique access rights, giving the user complete control over data protection.
  • Secure Key Storage: With 16 available keys, this device offers secure storage options, preventing unauthorized access to sensitive information and ensuring secure authentication processes.
  • High Reliability: The EEPROM is rated for a high number of write cycles (up to 1 million) and a data retention period of up to 10 years, providing a stable and reliable storage solution over the product's lifespan.
  • Unique Serial Number: Each ATAES132A-SHER-T chip contains a guaranteed unique 9-byte serial number, which can be used for tracking or as a seed for key generation, enhancing security measures.
  • Easy Integration: Designed for easy integration into existing systems, it supports a wide voltage range (2.5V to 5.5V) and a standard I2C interface for communication with microcontrollers and other digital systems.

Applications:

The ATAES132A-SHER-T is versatile and can be implemented in various applications, including:

  • IoT devices requiring secure data exchange
  • Industrial control systems for secure authentication and access control
  • Consumer electronics to prevent counterfeiting and protect IP
  • Medical devices to ensure patient data privacy and security

In conclusion, the ATAES132A-SHER-T from Microchip Technology is a secure and reliable choice for any application that demands stringent data protection and authentication. Its robust feature set and ease of integration make it a premier solution for safeguarding against the ever-growing threats in the digital world.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess