EN
  • EN
  • DE

ATAES132-MAH-EQ-T

Part No ATAES132-MAH-EQ-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 10MHZ 8UDFN / EEPROM Serial-SPI 32K-bit 2K x 16 3.3V/5V 8-Pin UDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoAuthentication
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (2K x 16)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 9ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UDFN (2x3)
Win Source Part Number 769152-ATAES132-MAH-EQ-T
Popularity Medium
Supply and Demand Status Limited
Family Name ATAES132
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATAES132-MAH-EQ-T CAD Model

Description

Microchip Technology's ATAES132-MAH-EQ-T: Secure Authentication and Encryption

The ATAES132-MAH-EQ-T is a premier cryptographic solution designed by Microchip Technology to bolster security in a variety of applications. This integrated circuit is tailored to provide robust authentication and encryption services, ensuring that data integrity and privacy are maintained across systems.

Key Features:

  • Advanced Security: With an embedded 32-bit serial number and a 256-bit cryptographic key, the ATAES132-MAH-EQ-T offers a high level of security for your applications. Its hardware-based AES encryption engine can operate in multiple modes, including ECB, CBC, and CTR, providing flexibility in your security design.
  • Memory: The device comes with 32K EEPROM for user data, divided into 16 user zones, which can be individually set with unique access rights. This allows for secure key storage and management, vital for applications requiring strict access control.
  • Monotonic Counters: Integrated monotonic counters prevent replay attacks, ensuring that each transaction is unique and secure.
  • High-Speed I2C Interface: The ATAES132-MAH-EQ-T is equipped with a high-speed I2C interface that ensures quick and efficient communication with microcontrollers and other devices within the system.
  • Wide Voltage Range: Operating within a voltage range of 2.5V to 5.5V, this device is versatile and can be integrated into a wide array of systems without the need for additional power regulation components.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the ATAES132-MAH-EQ-T is suitable for harsh environments, ensuring reliable performance in a variety of conditions.
  • Compact Form Factor: The device is provided in an 8-lead SOIC package, making it a compact solution that fits easily into space-constrained applications.

The ATAES132-MAH-EQ-T is an excellent choice for applications that require secure boot, secure download, anti-cloning, or require a robust link between various components within a system. Its design is optimized for low-power consumption, making it suitable for battery-operated devices. Whether used in industrial, automotive, consumer electronics, or IoT devices, the ATAES132-MAH-EQ-T from Microchip Technology provides a secure foundation for protecting your valuable data.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
380+ $0.3042 $115.5960
590+ $0.2948 $173.9320
810+ $0.2853 $231.0930
1,050+ $0.2757 $289.4850
1,405+ $0.2472 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess