EN
  • EN
  • DE

ATA5824-PLQW

Part No ATA5824-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC TXRX UHF ASK/FSK 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 434MHz, 868MHz
Data Rate (Max) 20kbps
Power - Output 10dBm
Sensitivity -116dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.15 V to 3.6 V, 4.4 V to 5.25 V
Current - Receiving 10.3mA to 10.5mA
Current - Transmitting 6.5mA to 17.3mA
Temperature Range - Operating -40°C to 105°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1019953-ATA5824-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5824-PLQW CAD Model

Description

The ATA5824-PLQW is a cutting-edge RF transmitter device from the renowned manufacturer Microchip Technology. This product is specifically designed to cater to the demanding requirements of modern wireless communication systems. With its advanced features and robust performance, the ATA5824-PLQW is an ideal choice for applications requiring high reliability and efficiency in RF transmission.

Key Features

  • Frequency Range: The ATA5824-PLQW operates in a frequency range that is suitable for a variety of wireless applications, offering flexibility for designers.
  • Modulation: It supports advanced modulation techniques, ensuring clear signal transmission and reception, which are critical for maintaining communication integrity.
  • Power Efficiency: This transmitter is designed with power efficiency in mind, providing a longer battery life for portable and remote applications.
  • Package: The device comes in a compact QFN package, making it easy to integrate into space-constrained designs without compromising on performance.

Applications

The ATA5824-PLQW is versatile and can be used in various applications, including:

  • Automotive systems such as remote keyless entry and tire pressure monitoring systems.
  • Consumer electronics where wireless control is required, like home automation and security systems.
  • Industrial applications where reliable RF communication is a necessity.

Quality and Support

Microchip Technology is known for their commitment to quality, and the ATA5824-PLQW is no exception. It is built to meet high standards, ensuring consistent performance and reliability. Additionally, Microchip provides comprehensive technical support for their products, offering designers the assistance they need to integrate the ATA5824-PLQW into their projects successfully.

Conclusion

The Microchip Technology ATA5824-PLQW is a highly capable RF transmitter that combines efficiency, versatility, and reliability. Whether it's for automotive, consumer, or industrial applications, this product stands out as a superior choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess