EN
  • EN
  • DE

ATA8520D-GHQW

Part No ATA8520D-GHQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATA8520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA8520D-GHQWTR-ND, 1611-ATA8520D-GHQWDKRINACTIVE, 1611-ATA8520D-GHQWTR, ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWTRINACTIVE, ATA8520D-GHQWTR, 1611-ATA8520D-GHQWDKR-ND, ATA8520D-GHQW-ND, ATA8520D-GHQWCT, 1611-ATA8520D-GHQWDKR, 1611-ATA8520D-GHQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862290-ATA8520D-GHQW
Ultra Librarian 3D Model Ultra Librarian ATA8520D-GHQW CAD Model

Description

Microchip Technology ATA8520D-GHQW

The ATA8520D-GHQW is a cutting-edge, highly integrated device from Microchip Technology, designed to meet the growing demands of the modern Internet of Things (IoT) ecosystem. This low-power RF transceiver is part of Microchip's renowned family of wireless solutions, tailored for the European market with its compliance to the Sigfox™ standard, specifically optimized for use in the sub-gigahertz ISM bands.

With its focus on low power consumption, the ATA8520D-GHQW is an ideal choice for battery-operated IoT devices that require long-term operation without frequent battery replacements. The transceiver's exceptional energy efficiency does not compromise its performance, offering robust communication capabilities that ensure reliable data transmission even in challenging environments.

The device boasts an impressive feature set, including a fully integrated RF front-end, a low-power AVR® microcontroller, and a Sigfox™ compliant modem. This integration simplifies the design process for developers, allowing for a more streamlined and cost-effective approach to device creation. The built-in microcontroller provides the flexibility for custom application development, while the Sigfox™ modem offers out-of-the-box connectivity to the expansive Sigfox™ network, enabling devices to communicate across large distances without the need for complex and power-hungry wireless protocols.

Furthermore, the ATA8520D-GHQW supports bidirectional communication, a notable feature for IoT applications that require not only data transmission but also the ability to receive commands or updates from the network. This functionality is essential for applications such as remote sensors, smart meters, and home automation systems, where two-way communication is crucial for operational efficiency and user convenience.

In conclusion, the ATA8520D-GHQW from Microchip Technology is a highly versatile and efficient solution for developers looking to harness the power of the Sigfox™ network in their IoT devices. Its integration of key components, low power consumption, and support for bidirectional communication make it an excellent choice for a wide range of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6737 $58.5795
85+ $1.3734 $116.7390
135+ $1.3305 $179.6175
180+ $1.2875 $231.7500
235+ $1.2446 $292.4810
315+ $1.1159 $351.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess