Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 1.2 kV 75 A Standard Recovery Through Hole PLUS247™-3
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 140°C
Mounting Through Hole
Package TO-247-3
Case / Package PLUS247™-3
Family Name CS60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867318-CS60-12IO1
Ultra Librarian 3D Model Ultra Librarian CS60-12IO1 CAD Model

Description

The IXYS CS60-12IO1 is a standard recovery through hole SCR.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: TO-247-3
  • Quantity Per Package: 30
  • Family: CS60
  • Product Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 44 Weeks
  • Operating Temperature: -40°C to 140°C

You May Also Be Interested in

IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to $4.8366
ECAD model for CLA80E1200HF
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
STMicroelectronics
4 A SENSITIVE GATE 200 ?A SCR IN
Lowest to $0.4524
ECAD model for X0402MB
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to $4.8161
ECAD model for TYN16X-600CT,127
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
Bourns Inc.
DIODE RECTIFIER 600V 12A TO220 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9640
ECAD model for TIC126M-S
Renesas Electronics America
SCR 400V 150MA 3MPAK / SCR 400 V 150 mA Sensitive Gate Surface Mount 3-MPAK
Need more? Email Us
ECAD model for CR05BS-8-T13#F10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2930 $58.0510
15+ $6.8045 $102.0675
23+ $6.5919 $151.6137
32+ $6.3793 $204.1376
41+ $6.1666 $252.8306
55+ $5.5287 $304.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention