EN
  • EN
  • DE

ATA8404C-6DQY-66

Part No ATA8404C-6DQY-66
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF TX IC ASK 313-317MHZ 10TFSOP / RF Transmitter ASK, FSK 313MHz ~ 317MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Microchip Technology
Package Tape & Reel
Frequency 313MHz ~ 317MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol ASK, FSK
Data Rate (Max) 40kbps
Power - Output 6dBm
Current - Transmitting 8.4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-TSSOP
Base Product Number ATA8404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA8404C-6DQY-66CT,1611-ATA8404C-6DQY-66CT,ATA8404C6DQY66,1611-ATA8404C-6DQY-66DKRINACTIVE,1611-ATA8404C-6DQY-66DKR-ND,1611-ATA8404C-6DQY-66DKR,1611-ATA8404C-6DQY-66TR-ND,1611-ATA8404C-6DQY-66TRINACTIVE,ATA8404C-6DQY-66TR,ATA8404C-6DQY-66DKR,1611-ATA8404C-6DQY-66TR
Standard Package 5,000
Win Source Part Number 1003949-ATA8404C-6DQY-66
Ultra Librarian 3D Model Ultra Librarian ATA8404C-6DQY-66 CAD Model

Description

Introducing the ATA8404C-6DQY-66 from Microchip Technology

The ATA8404C-6DQY-66 is a cutting-edge component designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product stands out with its robustness and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Integration: The ATA8404C-6DQY-66 incorporates multiple features into a single chip, reducing the need for additional components and simplifying design efforts for engineers.
  • Efficiency: Designed for optimal power management, this product ensures efficient operation, which is critical for battery-powered devices and applications where energy conservation is paramount.
  • Durability: With its robust construction, the ATA8404C-6DQY-66 is built to withstand challenging conditions, ensuring long-term reliability and performance.
  • Compatibility: This component is designed to be compatible with a broad range of Microchip's microcontrollers and processors, offering a seamless integration experience.

Applications

The versatility of the ATA8404C-6DQY-66 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The ATA8404C-6DQY-66 boasts a range of technical specifications that make it a top choice for designers and engineers:

  • Package Type: QFN
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the manufacturer's datasheet
  • Quality Grade: Automotive, Industrial, or as specified

For detailed technical specifications, potential users are encouraged to consult the product's datasheet, available on Microchip Technology's official website or through authorized distributors.

Conclusion

Microchip Technology's ATA8404C-6DQY-66 is an exceptional product that offers reliability, efficiency, and integration for a multitude of electronic applications. Its design and manufacturing adhere to the high standards that Microchip Technology is known for, ensuring that this product delivers top performance for its users.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess