EN
  • EN
  • DE

MMBF4393LT1G

Part No MMBF4393LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V 0.225W SOT23 / Trans JFET N-CH 30V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id 500mV @ 10nA
Max Input Capacitance 14pF @ 15V
Resistance - RDS(On) 100 Ohm
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023701-MMBF4393LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Family Name MMBF4393L
Introduction Date December 12, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MMBF4393LT1G CAD Model

Description

Product Overview: MMBF4393LT1G by ON Semiconductor

The MMBF4393LT1G is a high-performance N-Channel Switching Transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small-signal field-effect transistor is designed for use in low-power applications and is particularly well-suited for high-speed switching applications.

Key Features

  • Device Type: N-Channel FET
  • Package: SOT-23 (TO-236) surface-mount package for compact design
  • Drain-Source Voltage (V<sub>DS): 30V, offering a good range for various applications
  • Continuous Drain Current (I<sub>D): 200 mA, suitable for moderate current applications
  • Power Dissipation (P<sub>D): 225 mW, ensuring efficient operation without overheating
  • R<sub>DS(on): Low on-resistance for improved efficiency and reduced losses
  • Fast Switching Speed: Enables high-speed circuit operation

Applications

The versatility of the MMBF4393LT1G makes it an ideal choice for a wide array of applications. Some of the typical applications include:

  • Digital logic switches
  • Power management in portable and battery-powered products
  • Load/switch drivers
  • Signal processing
  • Other applications requiring fast switching and low power consumption

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MMBF4393LT1G is built to meet stringent industry standards, ensuring performance and durability in various operating conditions. Users can expect a long operational life and consistent performance from this transistor.

Environmental Compliance

The MMBF4393LT1G is environmentally friendly and complies with RoHS directives, making it suitable for use in applications that require lead-free components. This commitment to sustainability reflects ON Semiconductor's dedication to environmental responsibility without compromising the quality of their products.

For detailed specifications, technical data, and application notes, customers are advised to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0678 $50.1720
1,575+ $0.0635 $100.0125
2,450+ $0.0613 $150.1850
3,505+ $0.0571 $200.1355
4,555+ $0.0549 $250.0695
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908,820 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess