EN
  • EN
  • DE

ATA6831C-PIQW

Part No ATA6831C-PIQW
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER SER 18QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bulbs, DC Motors, Resistors
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 800 mOhm LS, 800 mOhm HS
Channel Output Current 1A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 5.6 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 18-QFN Exposed Pad (4x4)
Win Source Part Number 1019995-ATA6831C-PIQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6831C-PIQW CAD Model

Description

Microchip Technology's ATA6831C-PIQW: A High-Temperature H-Bridge Driver IC

The ATA6831C-PIQW is a robust, high-temperature H-bridge driver integrated circuit (IC) designed by Microchip Technology to meet the stringent requirements of automotive and industrial motor control applications. This versatile IC is capable of driving both DC motors and stepper motors, providing designers with a flexible solution for a variety of system designs.

Constructed with advanced Silicon-On-Insulator (SOI) technology, the ATA6831C-PIQW offers outstanding performance even under extreme temperature conditions, ranging from -40°C to +150°C. This ensures reliable operation in environments where traditional ICs might fail, making it an ideal choice for under-the-hood automotive applications, such as engine control units, transmission control, and other high-temperature environments.

The IC features three high-side and three low-side DMOS outputs, with a current capability of up to 1.5A per channel. This allows the ATA6831C-PIQW to handle moderate power loads with ease. Additionally, the IC incorporates protection features like overtemperature shutdown, undervoltage shutdown, and overcurrent detection, which contribute to the safety and longevity of the end application.

For ease of integration, the ATA6831C-PIQW is available in a PowerSSO-24 package, which not only saves space on the PCB but also ensures efficient thermal dissipation. The device is fully compatible with 5V and 3.3V microcontrollers, and it supports a wide range of supply voltages from 7V to 28V, accommodating various power requirements.

Moreover, the ATA6831C-PIQW is equipped with a Serial Peripheral Interface (SPI) for communication, allowing for precise control over motor operation and the ability to read back diagnostic information. This feature simplifies system diagnostics and enables the implementation of sophisticated motor control algorithms.

In summary, Microchip Technology's ATA6831C-PIQW is a high-performance, high-reliability H-bridge driver IC that is perfectly suited for driving motors in high-temperature and space-constrained applications. Its robust design, coupled with advanced protection features and flexible control interface, makes it an excellent choice for engineers looking to develop durable and efficient motor control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess