LTC6930CMS8-5.0#PBF - High Precision Silicon Oscillator
The LTC6930CMS8-5.0#PBF is a fixed frequency silicon oscillator manufactured by Linear Technology that offers a high degree of precision and stability in a compact package. This versatile component is part of a family of resistively set, silicon oscillators with selectable frequencies ranging from 32.768kHz to 8.192MHz. The LTC6930 series is designed to be a drop-in replacement for traditional crystal oscillator modules, offering a robust and reliable alternative without the need for external components.
With an operating voltage range of 2.25V to 5.5V, the LTC6930CMS8-5.0#PBF is suitable for a wide array of applications, including portable and battery-powered devices. Its low power consumption makes it an excellent choice for power-sensitive designs. The device features a fixed frequency of 5.0MHz, providing a stable clock output with a frequency tolerance of ±0.5% at 25°C. This accuracy is maintained over the full operating temperature range of -40°C to 125°C, ensuring reliable performance in diverse environments.
The LTC6930CMS8-5.0#PBF comes in a compact 8-lead MSOP package, which is ideal for space-constrained applications. It also includes an enable pin that allows the user to put the oscillator into a low power shutdown mode when not in use, further conserving energy and extending battery life in portable applications.
Key features of the LTC6930CMS8-5.0#PBF include:
- Fixed frequency: 5.0MHz
- Operating voltage range: 2.25V to 5.5V
- Frequency tolerance: ±0.5% at 25°C
- Temperature stability: 0.1%/°C
- Low power consumption
- Enable pin for low power shutdown
- 8-lead MSOP package
The LTC6930CMS8-5.0#PBF oscillator is designed for ease of use and integration, making it a practical choice for designers looking to streamline their product development process. Whether used in microprocessor clocks, wireless transmitters, or portable instrumentation, this high precision oscillator delivers consistent performance with minimal external support, making it a standout choice for a range of electronic applications.