EN
  • EN
  • DE

ATA6824-DK

Part No ATA6824-DK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ATA6824  /  ATA6824 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6824
Primary Attributes Motors (DC)
Supplied Contents Board(s)
Base Product Number ATA6824
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Standard Package 1
Win Source Part Number 1181262-ATA6824-DK
Ultra Librarian 3D Model Ultra Librarian ATA6824-DK CAD Model

Description

Microchip Technology's ATA6824-DK Development Kit

The ATA6824-DK from Microchip Technology is a comprehensive development kit designed to facilitate the evaluation and development of applications using the ATA6824 motor driver. This kit serves as an indispensable tool for engineers and developers looking to harness the full potential of Microchip's high-performance, H-bridge driver ICs in their automotive and industrial projects.

Key Features of the ATA6824-DK

  • ATA6824 H-Bridge Driver IC: At the heart of the development kit is the ATA6824 chip, which offers robust operation and protection features. It is ideal for driving DC motors in automotive environments, with capabilities such as PWM control and high-temperature performance.
  • Comprehensive Evaluation Board: The kit includes an evaluation board that provides easy access to all the features of the ATA6824. It includes connectors and jumpers for quick setup and testing, allowing for rapid prototyping and experimentation.
  • Software and Hardware Flexibility: The development kit is compatible with a range of software tools and comes with example code to jumpstart development. It also includes hardware interfaces for connecting to external systems and for easy integration into existing setups.
  • Detailed Documentation: Microchip provides extensive documentation with the ATA6824-DK, including datasheets, application notes, and user guides. This documentation ensures that developers have all the information they need to utilize the kit effectively.
  • Technical Support: Users of the ATA6824-DK benefit from Microchip's technical support services. Whether it's through forums, direct support, or online resources, help is readily available for any issues that may arise during development.

Applications

The ATA6824-DK is suited for a wide range of applications, particularly in the automotive sector, where reliable motor control is crucial. It's perfect for developing systems such as power windows, sunroofs, or seat adjusters. Additionally, its high-temperature operation makes it an excellent choice for industrial motor control applications that require robustness and precision.

With the ATA6824-DK, Microchip Technology provides developers with a versatile and powerful platform for creating advanced motor control solutions, ensuring efficient development and a faster time-to-market for their products.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess