EN
  • EN
  • DE

ATA664251-WGQW

Part No ATA664251-WGQW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48QFN / MCU 8-bit AVR RISC 16KB Flash 5V Automotive 48-Pin PQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR ATA66 LIN-SBC
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TC)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 769137-ATA664251-WGQW
Popularity Medium
Supply and Demand Status Limited
Family Name ATA664251
Introduction Date November 11, 2012
ECCN EAR99
Country of Origin Germany, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA664251-WGQW CAD Model

Description

The ATA664251-WGQW is a cutting-edge component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a broad range of applications, offering exceptional performance, reliability, and efficiency.

Key Features

  • High Integration: The ATA664251-WGQW integrates multiple functions into a single chip, which can help reduce the overall component count and save on board space.
  • Low Power Consumption: Designed for energy efficiency, this product is ideal for battery-powered applications, helping to extend the operational life of the device.
  • Robust Communication: With built-in support for advanced communication protocols, this component ensures reliable data transmission, which is crucial for applications requiring consistent performance.
  • Advanced Security: Microchip Technology recognizes the importance of security in today's interconnected world. The ATA664251-WGQW comes with features that help safeguard your data from unauthorized access and tampering.

Applications

The versatility of the ATA664251-WGQW makes it suitable for a wide array of applications, including:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) nodes

Technical Specifications

Microchip's ATA664251-WGQW boasts an impressive set of technical specifications that enable it to perform optimally in various environments:

  • Operating Temperature Range: Specified for rigorous environments.
  • Package Type: Available in a package that is designed to be both durable and space-efficient.
  • Quality Assurance: Manufactured to the highest standards to ensure both quality and reliability.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

Conclusion

The ATA664251-WGQW from Microchip Technology is a testament to the company's commitment to providing high-quality, innovative products. Whether you are developing the next generation of automotive technology, industrial systems, or smart devices, the ATA664251-WGQW offers the features and performance needed to create reliable, secure, and efficient solutions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess