EN
  • EN
  • DE

ATA664151-WNQW

Part No ATA664151-WNQW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive Interface 32-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATA664151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA664151-WNQW-ND, ATA664151-WNQWTR, ATA664151-WNQWDKR, ATA664151-WNQWCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862275-ATA664151-WNQW
Ultra Librarian 3D Model Ultra Librarian ATA664151-WNQW CAD Model

Description

Introducing the ATA664151-WNQW from Microchip Technology

The ATA664151-WNQW is a state-of-the-art LIN (Local Interconnect Network) system basis chip (SBC) designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is specifically engineered to cater to the demanding requirements of automotive applications where reliable communication and network management are paramount.

The ATA664151-WNQW integrates advanced features that ensure seamless operation within vehicle networks. It provides a robust physical layer transceiver for LIN, combined with a voltage regulator system to power the connected microcontroller and other peripherals. This integration simplifies the design and reduces the bill of materials for system developers, making it an ideal solution for automotive comfort, convenience, and control systems.

Key Features of the ATA664151-WNQW:

  • High-Performance LIN Transceiver: Compliant with LIN 2.0, 2.1, 2.2, 2.2A, and ISO 17987-4 standards, offering excellent electromagnetic compatibility (EMC) performance.
  • Integrated Voltage Regulator: Features a built-in voltage regulator with various operating modes, including normal, standby, and sleep modes, to optimize power consumption.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability and safety by monitoring the system for proper operation.
  • Temperature Range: Designed to operate over a wide temperature range, making it suitable for harsh automotive environments.
  • Protection Features: Equipped with overtemperature protection, short-circuit protection, and under-voltage detection to safeguard the system from electrical anomalies.

The ATA664151-WNQW is offered in a compact package, designed to meet the space constraints of modern automotive electronic modules. Its high level of integration and robustness make it an excellent choice for designers looking to implement a reliable LIN network interface with minimal external components.

Microchip Technology's commitment to quality ensures that the ATA664151-WNQW meets the stringent requirements of the automotive industry, providing a reliable, cost-effective solution for communication within the vehicle's network. Whether you are developing systems for body control, sensor interfaces, or actuator control, the ATA664151-WNQW delivers the performance and reliability needed for today's automotive applications.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess