Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Supply Current 950 µA
Max Supply Voltage 28 V
Min Supply Voltage 5 V
Number of Transmitters 1
RoHS Non-Compliant
Win Source Part Number 963648-ATA663231-FAQW
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA663231-FAQW CAD Model

Description

The ATA663231-FAQW is a high-performance, stand-alone Local Interconnect Network (LIN) transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is compliant with the LIN 2.x, as well as SAE J2602 and ISO 17987-4 standards, making it a versatile choice for automotive and industrial applications that require reliable communication in harsh environments.

Key Features:

  • High Reliability: Built to withstand the demanding conditions of automotive applications, the ATA663231-FAQW ensures robust communication with excellent electromagnetic compatibility (EMC) performance.
  • Low Power Consumption: The device features a very low current consumption in sleep mode, which is essential for battery-operated systems to extend their battery life.
  • Wide Operating Voltage: It operates over a wide range of supply voltages from 5V to 27V, accommodating various power supply requirements.
  • Integrated Protection: The transceiver includes protection features such as thermal shutdown, overvoltage protection, and bus pin short-circuit proof to ground or battery, ensuring long-term reliability and safety.

Applications:

The ATA663231-FAQW is ideal for a variety of applications, including:

  • Automotive networks, such as body control modules, door modules, and seat control
  • Industrial control systems that require robust serial communication links
  • Building automation systems for enhanced connectivity and control

Technical Specifications:

Parameter Value Standard Compliance LIN 2.x, SAE J2602, ISO 17987-4 Supply Voltage Range 5V to 27V Operating Temperature Range -40°C to 125°C Package Type SOIC (Small Outline Integrated Circuit)

Conclusion:

The Microchip Technology ATA663231-FAQW LIN transceiver is an exceptional choice for developers seeking a reliable, low-power, and protected communication interface for automotive and industrial applications. Its compliance with industry standards and robust feature set ensure seamless integration and long-term performance in the most challenging conditions.

You May Also Be Interested in

TE Connectivity
7 Connector Receptacle, Female Sockets Through Hole Blade Power
Need more? Email Us
ECAD model for 254016
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
ECAD model for PSD312B-90JI
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
ON Semiconductor
IC INTERFACE SPECIALIZED 28SOIC / Interface 28-SOIC
Need more? Email Us
ECAD model for SCANPSC110FSC
TE Connectivity
90 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973027
NXP / Nexperia
IC INTERFACE SPECIALIZED 12WLCSP / SIM Card Interface 12-WLCSP (1.20x1.60)
Lowest to $2.2369
ECAD model for NVT4555UKZ
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 89HPES6T6G2ZCALGI8
TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention