Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276384-UCC35705DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC35705
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC35705DTR CAD Model

Description

Product Overview: UCC35705DTR by Texas Instruments

The UCC35705DTR is a state-of-the-art gate driver IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced driver is specifically engineered for high-speed operation and is suitable for driving N-channel MOSFETs or IGBTs in a variety of switching applications. Its robust design ensures reliable performance in demanding environments, making it an ideal choice for power conversion and management tasks in industrial, automotive, and consumer electronics sectors.

Key Features

  • High Drive Capability: The UCC35705DTR offers a high peak drive current, enabling it to effectively switch power transistors at high speeds, which is critical for reducing switching losses and improving efficiency in power circuits.
  • Advanced Protection: It includes features such as under-voltage lockout (UVLO) for both high-side and low-side drivers, ensuring that the IC operates within safe voltage levels to prevent damage to the power transistors.
  • Dual Outputs: The device provides independent high-side and low-side outputs that allow for flexible designs and are capable of driving the gates of two separate transistors.
  • Fast Propagation Delays: With its optimized design, the UCC35705DTR boasts fast propagation delays which are crucial for maintaining timing accuracy in high-frequency switching applications.
  • Wide Supply Voltage Range: The IC can operate over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Renewable Energy Systems
  • Automotive Power Systems

The UCC35705DTR is available in a small-outline integrated circuit (SOIC) package, which is conducive to space-saving on PCBs without compromising thermal performance. Its surface-mount design allows for efficient assembly in automated manufacturing processes. With its combination of high-speed operation, robust protection features, and versatile application potential, the UCC35705DTR from Texas Instruments represents a reliable solution for modern electronic power management challenges.

You May Also Be Interested in

Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Need more? Email Us
ECAD model for ISL6545AIRZ
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5 / DC/DC Cntrlr Single-OUT Step Up 690kHz 5-Pin SOT-23 T/R
Lowest to $1.8278
ECAD model for S-8357N50MC-O3JT2G
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 14-SOIC
Lowest to $0.6598
ECAD model for UC3842BVDR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0409 $51.6953
41+ $2.4951 $102.2991
63+ $2.4171 $152.2773
86+ $2.3391 $201.1626
111+ $2.2612 $250.9932
148+ $2.0273 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention