EN
  • EN
  • DE

ATA663211-FAQW

Part No ATA663211-FAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - LINbus 8-VDFN (3x3)
Manufacturer Microchip Technology
Series Functional Safety (FuSa)
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-VDFN (3x3)
Family Name ATA663211
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA663211-FAQWDKR, ATA663211-FAQWCT, ATA663211-FAQWTR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862268-ATA663211-FAQW
Ultra Librarian 3D Model Ultra Librarian ATA663211-FAQW CAD Model

Description

The ATA663211-FAQW is a state-of-the-art LIN transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically tailored for automotive applications and adheres to the LIN 2.0, 2.1, and SAE J2602 standards, ensuring compatibility and reliability in vehicular communication networks.

Key Features:

  • Voltage Range: The ATA663211-FAQW operates within a wide voltage range, typically from 5.5V to 27V, making it suitable for handling the fluctuations commonly found in automotive power systems.
  • Low Standby Current: With an emphasis on power efficiency, this device boasts a very low standby current, which is crucial for battery-powered applications where power conservation is key.
  • High ESD Protection: The transceiver is built to withstand electrostatic discharges, offering an ESD protection level that meets stringent automotive requirements, thus ensuring durability and long-term performance.
  • Temperature Range: Designed to operate in harsh environments, it can function within an extended temperature range typical for automotive conditions.
  • Wake-up Capability: It includes wake-up functionality via the LIN bus, which allows for remote activation of the device, a feature that is particularly useful in modern vehicles with advanced power management systems.

Applications:

The ATA663211-FAQW is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Rain/light sensors
  • Intelligent sensors
  • Steering wheel controls
  • Door modules

Quality and Reliability:

Microchip Technology's commitment to quality ensures that the ATA663211-FAQW transceiver is manufactured to the highest standards, providing reliable performance for critical automotive systems. Its robust design is tailored to withstand the rigors of the automotive environment, offering designers and engineers a trusted solution for their communication needs.

For technical specifications, application notes, and further information, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess