EN
  • EN
  • DE

RN4870-I/RM130

Part No RN4870-I/RM130
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001387-RN4870-I/RM130
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate 10kbps
Ultra Librarian 3D Model Ultra Librarian RN4870-I/RM130 CAD Model

Description

Microchip Technology's RN4870-I/RM130 Bluetooth Low Energy Module

The RN4870-I/RM130 from Microchip Technology is a cutting-edge Bluetooth 4.2 Low Energy (LE) module designed for ease of use and rapid integration into a wide range of applications. This compact module is a perfect solution for developers looking to add wireless communication with minimal engineering effort and a fast time to market.

At the heart of the RN4870 is a powerful and efficient Bluetooth stack, optimized for low power consumption and robust connectivity. This makes it an ideal choice for battery-powered devices, such as wearable technology, health and fitness monitors, and smart home gadgets. With its industry-leading performance, the RN4870-I/RM130 ensures reliable data transfer while maintaining excellent energy efficiency.

The module's small form factor, measuring just 9 x 11.5 x 2.1mm, allows it to fit into the tightest of spaces, making it a versatile option for compact product designs. Despite its size, the RN4870-I/RM130 does not compromise on features. It offers a UART interface for serial communication, making it easy to connect to a host microcontroller. Additionally, the module supports the latest Bluetooth 4.2 specifications, including features like secure connection, enhanced privacy, and increased speed of connection and data transfer.

One of the standout features of the RN4870 is its simple ASCII-style command interface, which simplifies the configuration and control of the module. Developers can quickly send commands and configure the module without the need for in-depth Bluetooth protocol knowledge. The RN4870-I/RM130 also includes a built-in scripting engine, allowing for standalone operation and the ability to execute custom scripts, which can reduce the load on the host processor and further simplify application design.

For added convenience, the module comes pre-certified with FCC, IC, CE, and Bluetooth SIG listings, reducing the need for additional regulatory approvals and speeding up the introduction of products to the market. Whether you are designing a new IoT device or upgrading an existing product with Bluetooth connectivity, the RN4870-I/RM130 from Microchip Technology offers a balance of performance, power efficiency, and ease of integration that is hard to match.

You May Also Be Interested in

U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
Linear IC
Lowest to $10.1866
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
Linear IC
Lowest to $22.9926
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5974 $58.7922
7+ $16.0799 $112.5593
10+ $15.5774 $155.7740
14+ $15.0749 $211.0486
18+ $14.5724 $262.3032
23+ $13.0650 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess