EN
  • EN
  • DE

APTGF50H60T3G

Part No APTGF50H60T3G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 600V 65A 250W SP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products >Transistors >IGBTs IGBT Modules
Manufacturer Microchip Technology
Packaging Bulk
Part Status Obsolete
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 65 A
Power - Max 250 W
Vce(on) (Max) @ Vge, Ic 2.45V @ 15V, 50A
Ultra Librarian 3D Model Ultra Librarian APTGF50H60T3G CAD Model

Description

  • Non Punch Through (NPT) Fast IGBT 
  • Low voltage drop 
  • Low tail current
  • Switching frequency up to 50 kHz 
  • Soft recovery parallel diodes 
  • Low diode VF 
  • Low leakage current
  • RBSOA and SCSOA rated 
  • Symmetrical design 
  • Kelvin emitter for easy drive 
  • Very low stray inductance
  • High level of integration 
  • Internal thermistor for temperature monitoring

You May Also Be Interested in

Powerex Inc.
IGBT MOD 600V 150A 730W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Lowest to $168.4383
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 1200V 200A 1500W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 600A 4100W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 200A 650W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 600A 1560W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess