EN
  • EN
  • DE

ATA6631-GAQW

Part No ATA6631-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half LINbus 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATA6631
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6631-GAQWDKR, 1611-ATA6631-GAQWCTINACTIVE, ATA6631-GAQWTR, 1611-ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR-ND, ATA6631-GAQW-ND, ATA6631-GAQWCT, 1611-ATA6631-GAQWDKR, 1611-ATA6631-GAQWTRINACTIVE, 1611-ATA6631-GAQWDKRINACTIVE, 1611-ATA6631-GAQWTR, 1611-ATA6631-GAQWTR-ND, 1611-ATA6631-GAQWCT-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862266-ATA6631-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA6631-GAQW CAD Model

Description

Microchip Technology's ATA6631-GAQW

The ATA6631-GAQW is a state-of-the-art CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate robust communication in automotive and industrial environments. This high-performance device is a key component for applications requiring reliable data exchange with minimal electromagnetic emissions and high immunity against interferences.

Key Features

  • ISO 11898-2 Compliant: The device adheres to the stringent CAN specification, ensuring compatibility with standard CAN networks and enabling data transmission rates up to 1 Mbit/s.
  • Low Electromagnetic Emission (EME): The ATA6631-GAQW is engineered to minimize EME, a critical feature for applications sensitive to electromagnetic interference.
  • High Electromagnetic Immunity (EMI): With its robust design, the transceiver offers exceptional immunity to external electromagnetic fields, maintaining signal integrity in harsh environments.
  • Differential Receiver with Wide Common-Mode Range: The device can handle common-mode voltages from -12V to +12V, ensuring reliable data reception under varying electrical conditions.
  • Thermal Protection: Integrated thermal shutdown protects the device from overheating, enhancing its durability and lifespan.
  • Bus-Pin Short-Circuit and Transient Protection: The transceiver is safeguarded against short circuits and transients on the bus pins, providing additional resilience in unpredictable settings.

Applications

The ATA6631-GAQW is ideal for a wide range of applications that demand reliable communication and robust performance, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where precision and uptime are critical.
  • Building automation and control systems requiring long cable runs and resistance to electrical noise.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The ATA6631-GAQW is backed by Microchip's global customer support and service, ensuring that developers have access to the resources they need to integrate the transceiver into their designs successfully.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,365 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess