EN
  • EN
  • DE

ATA5780N-PNQW

Part No ATA5780N-PNQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR UHF ASK/FSK 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz, 433MHz, 868MHz, and 915MHz
Sensitivity -121dBm
Data Rate (Max) 20 kbps
Modulation or Protocol UHF, ASK, FSK
Applications General Purpose
Current - Receiving 9.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 32-QFN (5x5)
Win Source Part Number 1019945-ATA5780N-PNQW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA5780N-PNQW CAD Model

Description

The ATA5780N-PNQW is a state-of-the-art, low-power RF receiver IC from Microchip Technology, designed to meet the stringent requirements of automotive and industrial applications. This highly integrated device is a key component in wireless control systems, offering exceptional performance in a compact package.

Features and Benefits

  • High Sensitivity: The ATA5780N-PNQW boasts an impressive sensitivity level, enabling it to pick up weak signals, which is crucial for reliable long-range communication.
  • Low Power Consumption: Designed for battery-operated devices, this receiver maintains high performance while minimizing power usage, thereby extending battery life.
  • Frequency Range: It operates within the 300 MHz to 450 MHz frequency bands, covering a wide range of applications from automotive remote keyless entry (RKE) to tire pressure monitoring systems (TPMS).
  • Integrated Features: The device comes with integrated features such as a voltage regulator, PLL synthesizer, IF filter, and RSSI output, reducing the need for external components and simplifying the design process.
  • Robust Design: The ATA5780N-PNQW is engineered to withstand harsh automotive environments, meeting rigorous standards for temperature, vibration, and shock resistance.
  • Easy Integration: Its QFN (Quad Flat No-leads) package allows for easy integration into existing designs, providing a space-saving solution for compact electronics.

Applications

The versatility of the ATA5780N-PNQW makes it an ideal choice for a variety of wireless communication applications. These include:

  • Automotive Remote Keyless Entry Systems
  • Tire Pressure Monitoring Systems
  • Remote Control Systems for Home Automation
  • Industrial Wireless Control
  • Telemetry and Alarm Systems

Conclusion

With its combination of high sensitivity, low power consumption, and robust design, the ATA5780N-PNQW from Microchip Technology is an excellent choice for developers looking to create reliable and efficient wireless systems. Whether it's for automotive safety or industrial automation, this RF receiver IC delivers the performance needed for critical wireless communications.

You May Also Be Interested in

RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess