EN
  • EN
  • DE

ATA5744N-TGSY

Part No ATA5744N-TGSY
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR UHF ASK 433MHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 300MHz to 450MHz
Sensitivity -112dBm
Data Rate (Max) 10 kBaud
Modulation or Protocol ASK, FSK
Applications RKE, Telemetering, Security Technology
Current - Receiving 7.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-SOIC
Win Source Part Number 1019933-ATA5744N-TGSY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5744N-TGSY CAD Model

Description

Microchip Technology's ATA5744N-TGSY: A High-Performance UHF ASK/FSK Receiver

The ATA5744N-TGSY is a state-of-the-art UHF receiver IC from Microchip Technology, designed to deliver exceptional performance in various wireless applications. It operates under the ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation schemes, making it a versatile choice for designers looking to implement robust and reliable wireless communication solutions.

With its high sensitivity and low power consumption, the ATA5744N-TGSY is optimized for automotive applications, including Remote Keyless Entry (RKE) systems, Tire Pressure Monitoring Systems (TPMS), and other telematics applications that require efficient and secure data transmission.

Built with an integrated low-noise amplifier, this receiver IC ensures excellent reception quality even in environments with high electromagnetic interference. Its wide operating voltage range and temperature stability make it suitable for harsh automotive conditions, ensuring consistent performance across different climates and battery conditions.

Key Features:

  • High sensitivity ASK/FSK receiver suitable for 315 MHz, 433 MHz, 868 MHz, and 915 MHz bands
  • Low current consumption for battery-powered applications
  • Integrated low-noise amplifier for improved signal reception
  • Wide operating voltage range accommodating various power supplies
  • Excellent temperature stability for reliable operation in extreme conditions
  • Configurable for different regional frequency standards

The ATA5744N-TGSY is available in a compact, surface-mount package, allowing for easy integration into space-constrained designs. Its robustness and high integration level make it an ideal choice for automakers and electronics designers looking to incorporate a high-quality wireless receiver without compromising on space or power efficiency.

Microchip Technology's commitment to quality ensures that the ATA5744N-TGSY meets the stringent requirements of the automotive industry, providing a reliable and secure solution for wireless communication in vehicles.

You May Also Be Interested in

Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess