EN
  • EN
  • DE

CA010M0330REF-0810

Part No CA010M0330REF-0810
Manufacturer Yageo
Catalog Custom Parts (B - D)
Description Aluminum Electrolytic Capacitor, 330 uF, 10 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 µF
Case / Package Aluminum
Diameter 8 mm
Height 10.5 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Radiation Hardening No
Ripple Current 330 mA
RoHS Compliant
Tolerance 20 %
Win Source Part Number 1200949-CA010M0330REF-0810
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA010M0330REF-0810 CAD Model

Description

This aluminum capacitor is manufactured by Yageo and has a Win Source Part Number of 1200949-CA010M0330REF-0810. The manufacturer is Yageo.

  • Win Source Part Number: 1200949-CA010M0330REF-0810
  • Capacitance: 330 µF
  • Tolerance: 20 percent
  • Ripple Current: 330 mA
  • Height: 10.5 mm
  • Diameter: 8 mm
  • Category: Custom Parts
  • Popularity: Popularly Used
  • Mounting: Surface-Mounted
  • RoHS: Compliant
  • Radiation Hardening: No
  • Minimum Temperature: -40 °C
  • Maximum Temperature: 85 °C

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
UTC
Lowest to $0.3269
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess