EN
  • EN
  • DE

ATA5276MPGPW19

Part No ATA5276MPGPW19
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description ATA5276M-PGPW 19 - IC, Rf-ic Trans, 100KHZ to 150KHZ, QFN-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Data Rate 4 kbps
Depth 5 mm
Frequency 125 kHz
Length 5 mm
Maximum Operating Temperature 105 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 20
Operating Supply Current 10 mA
Packaging Tape and Reel
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1046725-ATA5276MPGPW19
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5276MPGPW19 CAD Model

Description

Product Overview: ATA5276MPGPW19 from Microchip Technology

The ATA5276MPGPW19 is a sophisticated multi-channel receiver IC designed and manufactured by Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is tailored specifically for use in the automotive industry, offering a high degree of functionality and reliability for Passive Entry Go (PEG) and Passive Start systems.

Key Features:

  • Multi-Channel Capability: The device features six independent, high-sensitivity LF input channels that are designed for simultaneous signal detection, enhancing the accuracy and range of keyless entry systems.
  • Low Power Consumption: With its focus on energy efficiency, the ATA5276MPGPW19 operates with low power consumption, making it ideal for battery-operated systems in vehicles.
  • High Integration: The integration of a voltage regulator, a wake-up timer, a PLL for frequency synthesis, and an SPI interface for communication with a microcontroller, provides a comprehensive solution with reduced external component count.
  • Wide Operating Voltage Range: It supports a broad operating voltage range, accommodating various automotive battery levels and ensuring consistent performance throughout voltage fluctuations.

Applications:

The ATA5276MPGPW19 is primarily used in automotive applications such as:

  • Passive Entry Go (PEG) systems
  • Passive Start systems
  • Remote Keyless Entry (RKE)
  • Immobilizer systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA5276MPGPW19 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments.

Conclusion:

With its combination of multi-channel reception, low power usage, high integration, and robust design, the ATA5276MPGPW19 from Microchip Technology stands out as an excellent choice for designers looking to implement advanced keyless entry systems in modern vehicles. Its reliable performance and compliance with automotive standards make it a trusted component in the development of secure and convenient access control systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess