EN
  • EN
  • DE

VIPER013LS

Part No VIPER013LS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196706-VIPER013LS
Win Source Part Number Cross
Manufacturer Microelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package Tube
Product Status Active
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Ultra Librarian 3D Model Ultra Librarian VIPER013LS CAD Model

Description

Introducing the VIPER013LS - A High-Performance Offline Converter from STMicroelectronics

The VIPER013LS is a cutting-edge offline converter designed by STMicroelectronics to meet the rigorous demands of modern power supply applications. This innovative component is part of the VIPerPlus family and offers an array of features that make it a versatile solution for designers looking to improve efficiency and reliability in their power conversion circuits.

Key Features

  • Energy Efficient: The VIPER013LS is designed with energy savings in mind. It operates with a quasi-resonant zero-voltage switching (ZVS) topology, which minimizes switching losses and enhances overall efficiency, particularly beneficial in low-power applications.
  • Advanced Protection: This device comes equipped with multiple protection features, including overload protection, overvoltage protection, and thermal shutdown with hysteresis. These safeguard the converter and the system it powers from a wide range of potential issues.
  • High Integration: With an 800 V avalanche-rugged power MOSFET, PWM operation, and a high-voltage startup circuit, the VIPER013LS reduces external component count, which can help in reducing the overall size and cost of the power supply design.
  • Low Standby Power Consumption: The VIPER013LS is optimized for low standby power consumption, which is essential for meeting modern standby efficiency standards. This makes it an excellent choice for applications that require compliance with energy-saving regulations.

Applications

The VIPER013LS is ideal for a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters for household and consumer electronics
  • Auxiliary power supplies for white goods and home appliances

STMicroelectronics' commitment to innovation is evident in the VIPER013LS. By integrating advanced features and protections, this offline converter simplifies the design of robust and efficient power supplies. Whether you're developing an SMPS for a consumer device or an industrial application, the VIPER013LS offers the performance, efficiency, and reliability that modern electronics demand.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess