EN
  • EN
  • DE

AT97SC3204-U4A14-10

Part No AT97SC3204-U4A14-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel (TR)
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1185591-AT97SC3204-U4A14-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U4A14-10 CAD Model

Description

The AT97SC3204-U4A14-10 is a robust security module from the renowned manufacturer, Microchip Technology. This product is designed to offer advanced cryptographic capabilities and secure storage to protect sensitive data and ensure secure boot and system integrity. It is part of the Trusted Platform Module (TPM) family, which is widely recognized for providing hardware-based security features that are integral to modern computing environments.

Equipped with an array of features, the AT97SC3204-U4A14-10 is built to meet the stringent requirements of the TCG TPM 1.2 standard. This compliance ensures that the module can be seamlessly integrated into systems requiring trusted authentication, encryption, and secure key storage. The device provides a hardware-based approach to manage user authentication, network access, data protection, and other security tasks that are critical in preventing unauthorized access and data breaches.

The module is specifically designed to safeguard system integrity by providing secure generation and storage of cryptographic keys. It can perform digital signature operations, hash functions, and random number generation, making it an indispensable component for secure system design. The AT97SC3204-U4A14-10 also supports secure boot processes, ensuring that only trusted software is executed on the system, thereby protecting against firmware attacks and rootkits.

With a versatile interface, this TPM is easy to integrate into various platforms, including desktops, laptops, servers, and embedded systems. The AT97SC3204-U4A14-10 operates over a wide range of temperatures, making it suitable for deployment in diverse environments and applications. Its robust design and high reliability make it an excellent choice for industries that demand the highest security standards, such as finance, healthcare, and government sectors.

In summary, Microchip Technology's AT97SC3204-U4A14-10 is a high-quality, reliable security module that provides a foundation for building a secure computing infrastructure. Its adherence to industry standards and its comprehensive security features make it an essential component for any system requiring robust protection against external threats and internal vulnerabilities.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess