Microchip Technology's AT93C86SC2.7 EEPROM
The AT93C86SC2.7 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the reputable manufacturer Microchip Technology. Designed to provide a reliable and flexible storage solution, this EEPROM is an ideal choice for applications requiring non-volatile memory storage with a high level of data integrity and endurance.
This particular model offers a storage capacity of 16,384 bits, organized as 2,048 x 8 bits or 1,024 x 16 bits selectable via a software command. It operates under a wide voltage range of 2.7V to 5.5V, making it versatile for various low-power and standard applications. The AT93C86SC2.7 is optimized for use in a variety of industrial, automotive, and consumer electronics where reliable and durable data storage is paramount.
Featuring a fast write cycle time of only 5 ms, the device allows for quick data updates and minimal downtime. It also supports a rapid read operation, making it easy to access stored data with efficiency. The EEPROM's simple serial interface facilitates easy integration into most microcontroller-based systems, requiring minimal I/O lines for communication.
The AT93C86SC2.7 comes in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a small footprint on printed circuit boards, which is crucial for space-constrained applications. Moreover, it boasts a long data retention period of over 100 years and is rated for a minimum of 1 million write cycles, indicating its suitability for applications that demand high endurance and longevity.
Additional features of this EEPROM include a self-timed write cycle with auto-clear, which simplifies the write operation, and a write protect pin to prevent inadvertent writes that could compromise data integrity. The device also provides a sequential read function, which is particularly useful for reading multiple bytes of data efficiently.
Overall, the AT93C86SC2.7 EEPROM from Microchip Technology is a robust and reliable choice for designers looking to incorporate a non-volatile memory option into their systems with minimal power consumption, high endurance, and a broad operating voltage range.