Microchip Technology AT24C04C-SU27
The AT24C04C-SU27 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive EEPROM product family, which provides efficient non-volatile memory storage solutions for a wide range of electronic applications.
With a storage capacity of 4-Kbits, the AT24C04C-SU27 is designed to retain data reliability and integrity over an extended period, making it suitable for applications that require frequent or long-term data storage without the need for constant power. It is commonly used in a variety of devices such as consumer electronics, medical equipment, industrial control systems, and automotive applications.
The AT24C04C-SU27 operates on a power supply voltage ranging from 1.7V to 5.5V, which allows it to be used in systems with different power requirements. This flexibility makes it a versatile choice for designers who need a memory component that can adapt to both low and high voltage operations.
This EEPROM features a standard two-wire I²C (Inter-Integrated Circuit) serial interface, enabling simple and efficient communication with microcontrollers and other digital devices. The I²C interface also facilitates easy integration into existing systems, reducing development time and cost.
Additional features of the AT24C04C-SU27 include a write protect pin that provides hardware data protection, preventing unintended data overwrites or erasures. The device also supports a maximum write cycle time of 5 ms, allowing for rapid data updates and minimal system downtime during write operations.
The AT24C04C-SU27 comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for space-constrained applications. The compact design and surface-mount package enable the EEPROM to be integrated into modern PCB (Printed Circuit Board) designs with high-density component layouts.
Overall, the AT24C04C-SU27 from Microchip Technology is a reliable and efficient EEPROM solution that offers designers a combination of performance, flexibility, and convenience for their data storage needs.