EN
  • EN
  • DE

AT93C86A-10TU-2.7-T

Part No AT93C86A-10TU-2.7-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 2MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 2 MHz 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT93C86A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT93C86A-10TU-2.7 SL383, AT93C86A-10TU-2.7 SL383-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862222-AT93C86A-10TU-2.7-T
Ultra Librarian 3D Model Ultra Librarian AT93C86A-10TU-2.7-T CAD Model

Description

The AT93C86A-10TU-2.7-T is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for a wide array of applications requiring reliable data storage and retrieval. This EEPROM offers a storage capacity of 16-Kbit and operates with a voltage range of 2.7V to 5.5V, making it versatile for various power-sensitive applications.

Key Features

  • Memory Size: 16-Kbit, organized as 2048 x 8 or 1024 x 16 bits selectable by the user.
  • Operating Voltage: 2.7V to 5.5V, which allows for low-voltage operation and compatibility with a range of microcontrollers and digital systems.
  • Access Time: Fast read access time of 10 microseconds ensures quick data retrieval, enhancing overall system performance.
  • Operating Temperature: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environments.
  • Packaging: Supplied in a small 8-pin TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Write Cycle Time: 5 ms write cycle time with self-timed write cycle and auto-erase before writing, simplifying the write operation.
  • Endurance: Capable of 1 million write cycles, ensuring a long operational life and reliability for the stored data.
  • Data Retention: Guaranteed data retention of 100 years, providing a stable and long-term storage solution.
  • Security: Features a write protect pin to prevent inadvertent write operations or data corruption.

Applications

The AT93C86A-10TU-2.7-T is suitable for a variety of applications that require non-volatile memory storage. This includes but is not limited to:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • And other applications where reliable and durable data storage is critical.

With its robust design and flexible characteristics, the AT93C86A-10TU-2.7-T from Microchip Technology is an excellent choice for designers seeking a dependable EEPROM memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess