EN
  • EN
  • DE

AT93C56A-10TI-1.8

Part No AT93C56A-10TI-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 2MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1019882-AT93C56A-10TI-1.8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT93C56A-10TI-1.8 CAD Model

Description

Product Overview: AT93C56A-10TI-1.8 from Microchip Technology

The AT93C56A-10TI-1.8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This device offers a storage capacity of 2K (2,048 bits) and operates on a low voltage range of 1.8V to 5.5V, making it ideal for battery-operated and low-power devices.

With an industrial temperature range of -40°C to +85°C, the AT93C56A-10TI-1.8 ensures dependable performance under extreme conditions, suitable for harsh environments. It is available in a TSSOP (Thin Shrink Small Outline Package) and is compatible with the SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and processors.

Key Features:

  • Memory Size: 2K (2,048 bits) of EEPROM
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of power supplies
  • Temperature Range: Industrial grade with an operating range of -40°C to +85°C
  • Package: Available in an 8-lead TSSOP package
  • Interface: SPI bus interface for simple communication with most microcontrollers
  • Write Cycle Time: Fast write cycle time of 5 ms (maximum) for quick data storage
  • Endurance: Capable of 1 million write cycles, ensuring long-term reliability
  • Data Retention: Data retention of 100 years, providing a stable storage solution

This EEPROM device from Microchip Technology is particularly suited for applications that require data to be frequently updated, such as configuration parameters, device calibration data, and user preferences. Its low-power consumption and small form factor make it an excellent choice for portable and space-constrained applications, such as wearable technology, medical devices, and IoT (Internet of Things) sensors.

With its robust design and compatibility with standard communication protocols, the AT93C56A-10TI-1.8 is a reliable and versatile EEPROM solution that can meet the demands of a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess