The AT32UC3A1512-AU is a 32-bit AVR microcontroller from Microchip Technology (formerly Atmel). It's based on the AVR32 UC RISC processor, offering high performance and low power consumption. This microcontroller is suitable for a wide range of embedded applications requiring significant processing power and connectivity options.
Applications:
- Industrial automation
- Motor control
- Networking equipment
- Human-machine interfaces (HMIs)
- Medical devices
Features:
- 32-bit AVR32 UC RISC Processor: Provides high processing power and efficiency.
- 512KB Flash Memory: Stores program code and data.
- 64KB SRAM: Provides volatile memory for data storage and processing.
- Extensive Peripheral Set: Includes UART, SPI, I2C, USB, Ethernet MAC, CAN, and ADC.
- Power Management: Offers various power-saving modes to minimize energy consumption.
Benefits:
- High Performance: Enables complex algorithms and real-time processing.
- Large Memory Capacity: Accommodates large application code and data sets.
- Versatile Connectivity: Supports a wide range of communication protocols.
- Low Power Consumption: Extends battery life in portable devices.
- Robust Design: Suitable for industrial and harsh environments.
Additional Details:
The AT32UC3A1512-AU operates at a frequency of up to 66 MHz. It includes multiple timers, PWM channels, and a real-time clock (RTC). The ADC offers 10-bit resolution for analog signal conversion. The microcontroller supports various communication interfaces, including Ethernet, USB, CAN, UART, SPI, and I2C. It is packaged in a LQFP100 package and requires a power supply voltage of 3.0V to 3.6V. Development tools and software libraries are available to support application development. Security features may also be included depending on the specific device revision.