EN
  • EN
  • DE

TUSB1210BRHBTQ1

Part No TUSB1210BRHBTQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 32VQFN / 8/8 Transceiver Half USB 2.0 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 480Mbps
Voltage - Supply 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TUSB1210
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTUSB1210BRHBTQ1,2156-TUSB1210BRHBTQ1,TUSB1210BRHBTQ1-ND,296-TUSB1210BRHBTQ1CT,296-TUSB1210BRHBTQ1TR,296-TUSB1210BRHBTQ1DKR
Standard Package 250
Win Source Part Number 1122932-TUSB1210BRHBTQ1
Ultra Librarian 3D Model Ultra Librarian TUSB1210BRHBTQ1 CAD Model

Description

TUSB1210BRHBTQ1 - USB 2.0 ULPI Transceiver

The TUSB1210BRHBTQ1 is a versatile USB 2.0 transceiver from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-speed USB 2.0 transceiver chip operates with a UTMI+ Low Pin Interface (ULPI) that allows for a direct connection to any ULPI compliant link controller.

With its robust design, the TUSB1210BRHBTQ1 is optimized for operation over an extended temperature range, making it an ideal choice for environments where temperature fluctuations are common. The device is AEC-Q100 qualified, ensuring reliable performance under the harsh conditions typically found in automotive applications.

The TUSB1210BRHBTQ1 supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, making it highly adaptable for various USB connectivity needs. Moreover, it includes an integrated 1.8V regulator for the ULPI interface and an external 3.3V supply for the VBUS and VBAT power outputs, providing greater flexibility in power management.

This transceiver also features a Battery Charger Detection capability, which allows the system to detect the type of charger connected and select the appropriate charging scheme. This is particularly useful for portable devices that need to manage power efficiently.

Other notable features of the TUSB1210BRHBTQ1 include an integrated oscillator, reducing the need for external components, and an on-chip charge pump for the transceiver's full-swing operation. It also supports the USB On-The-Go (OTG) host or device operation, including Host Negotiation Protocol (HNP) and Session Request Protocol (SRP), which are essential for modern portable electronics that need to switch between host and device roles.

The TUSB1210BRHBTQ1 is packaged in a compact 32-pin QFN package, which is suitable for space-constrained applications. Its small form factor, combined with its high level of integration and performance, makes it an excellent choice for developers looking to implement USB connectivity in their automotive or industrial designs.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5752 $50.0528
35+ $2.9335 $102.6725
53+ $2.8419 $150.6207
73+ $2.7502 $200.7646
95+ $2.6585 $252.5575
126+ $2.3835 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,163 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess