EN
  • EN
  • DE

AT93C46U3-10UU-2.7

Part No AT93C46U3-10UU-2.7
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046693-AT93C46U3-10UU-2.7
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C46U3-10UU-2.7 CAD Model

Description

The AT93C46U3-10UU-2.7 is a high-performance, low-power serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is designed to provide efficient data storage solutions for a wide range of applications that require a reliable non-volatile memory.

Key Features:

  • Memory Size: The device offers a 1-Kbit (128 x 8 or 64 x 16) memory size, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for use in both 3V and 5V systems.
  • Communication Interface: The AT93C46U3-10UU-2.7 uses a simple and efficient SPI (Serial Peripheral Interface) bus, which allows for easy integration into most microcontroller-based systems.
  • Speed: With a clock frequency of 10 MHz, data can be written and read swiftly, ensuring minimal delay in system operations.
  • Temperature Range: The device is designed to operate reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This EEPROM is available in an 8-pin UDFN (Ultra Thin Dual Flat No-lead) package, which is not only space-efficient but also offers excellent thermal performance.

Applications:

The AT93C46U3-10UU-2.7 can be used in a variety of applications, including:

  • Wireless devices and RF systems
  • Automotive electronics
  • Medical devices
  • Industrial control systems
  • Portable consumer electronics

With its robust design and compatibility with SPI bus interfaces, the Microchip AT93C46U3-10UU-2.7 EEPROM is an excellent choice for developers looking for a reliable and efficient non-volatile memory solution for their next project.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess