EN
  • EN
  • DE

AT93C46R-10SC-2.5

Part No AT93C46R-10SC-2.5
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1K SPI 2MHZ 8SOIC / 3-wire Serial EEPROMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AT93C46
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806142-AT93C46R-10SC-2.5
Ultra Librarian 3D Model Ultra Librarian AT93C46R-10SC-2.5 CAD Model

Description

Microchip Technology AT93C46R-10SC-2.5

The AT93C46R-10SC-2.5 is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned manufacturer Microchip Technology. This device offers a convenient non-volatile storage solution for a wide range of applications, including but not limited to, personal computers, telecommunications, and industrial systems.

Key Features:

  • Memory Size: The AT93C46R-10SC-2.5 provides a memory capacity of 1-Kbit, which is organized as 64 x 16 or 128 x 8 bits selectable by the user. This allows for flexible data storage options catering to specific application requirements.
  • Interface Type: It utilizes a simple and efficient SPI (Serial Peripheral Interface) bus, which ensures easy integration with most microcontrollers and processors. The SPI interface facilitates fast data transfer rates, making it suitable for applications that require quick access to stored data.
  • Operating Voltage: The device operates at a voltage range of 2.5V to 5.5V, making it versatile for use in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Access Time: With an access time of 10 microseconds, the AT93C46R-10SC-2.5 offers quick read and write operations, which is critical for performance-sensitive applications.
  • Package Type: This EEPROM is available in an 8-pin SOIC package, which is widely used and preferred for its compact size and ease of PCB mounting.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
  • Write Protect: The device includes a write protect feature that prevents accidental overwrites or erasure of data, thereby safeguarding critical information.

The AT93C46R-10SC-2.5 is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions. Its small form factor, coupled with low-power consumption and high endurance, makes it an excellent choice for applications where space and power efficiency are paramount. Whether you're designing a new system or upgrading an existing one, the AT93C46R-10SC-2.5 is an ideal EEPROM chip to meet your data storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess