EN
  • EN
  • DE

AT91SO101-A-CU-205

Part No AT91SO101-A-CU-205
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MCU 32-Bit AT91SO10 ARM SC100 RISC 32KB ROM 3.3V 256-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013731-AT91SO101-A-CU-205
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SO101-A-CU-205 CAD Model

Description

Microchip Technology AT91SO101-A-CU-205

The AT91SO101-A-CU-205 is a high-performance, feature-rich secure microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is specifically engineered to meet the demanding requirements of security-sensitive applications across a variety of industries, including banking, telecommunications, and secure access control systems.

At the heart of the AT91SO101-A-CU-205 is an advanced ARM-based processor core, which is capable of delivering exceptional computing power while maintaining energy efficiency. This makes it an ideal choice for applications where both performance and power conservation are critical. Moreover, the microcontroller comes with a comprehensive suite of security features such as hardware-based encryption and secure boot capabilities, ensuring the integrity and confidentiality of sensitive data.

One of the standout features of the AT91SO101-A-CU-205 is its flexible memory architecture. It includes a generous amount of on-chip ROM and RAM, which can be augmented with external memory interfaces to accommodate applications with larger storage requirements. This flexibility allows designers to tailor their systems to the specific needs of their applications without compromising on performance or security.

Connectivity is another strong suit of the AT91SO101-A-CU-205, offering a variety of communication interfaces. These include standard serial buses such as SPI, I2C, and UARTs, as well as more specialized interfaces like USB and Ethernet. This array of connectivity options ensures that the microcontroller can easily integrate into a wide range of system architectures and communicate with other devices seamlessly.

Microchip Technology also provides robust software support for the AT91SO101-A-CU-205, including drivers, middleware, and development tools. This support simplifies the development process, allowing engineers to focus on creating innovative solutions without getting bogged down by low-level implementation details.

In summary, the AT91SO101-A-CU-205 from Microchip Technology is a versatile and secure microcontroller that offers a perfect blend of performance, security, and connectivity. It is designed to cater to the rigorous demands of modern security applications, ensuring that end-users can trust the reliability and safety of their systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess