EN
  • EN
  • DE

AT91SAM7S128-MU

Part No AT91SAM7S128-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 128KB FLSH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7S
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT91SAM7S128
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 63103-AT91SAM7S128-MU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S128-MU CAD Model

Description

Microchip Technology AT91SAM7S128-MU

The AT91SAM7S128-MU is a powerful and versatile microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of the ARM7TDMI® processor-based family, which is renowned for its high-performance architecture, making it an excellent choice for applications that require efficient processing and low power consumption.

At the heart of the AT91SAM7S128-MU lies a 32-bit ARM7TDMI RISC processor that operates at a maximum speed of 55 MHz. This processor is coupled with 128 KB of high-speed flash memory, which provides ample space for storing application code. In addition, the microcontroller comes with 32 KB of SRAM, ensuring smooth and efficient operation for applications with demanding memory requirements.

The device is equipped with a range of integrated peripherals that enhance its functionality. These include a USB 2.0 full-speed (12 Mbps) device port, two USARTs, SPI, TWI (I2C), and multiple PWM channels. These communication interfaces make the AT91SAM7S128-MU ideal for embedded systems that require connectivity with various peripherals and external devices.

One of the standout features of the AT91SAM7S128-MU is its power management capabilities. It supports multiple power-saving modes, allowing developers to optimize power consumption according to the needs of their application. This is particularly beneficial for portable and battery-operated devices where power efficiency is crucial.

The microcontroller is also designed with robust security features in mind. It includes a programmable Watchdog Timer, which helps prevent system failures, and a Brownout Detector that safeguards against low voltage conditions. These features ensure the reliable operation of the device in various environmental conditions.

For development support, Microchip Technology provides comprehensive tools, including software libraries, development kits, and the Integrated Development Environment (IDE). This support simplifies the design process and accelerates time-to-market for products utilizing the AT91SAM7S128-MU.

In summary, the AT91SAM7S128-MU from Microchip Technology is a feature-rich microcontroller that combines high performance, extensive peripheral integration, and advanced power management, making it a prime choice for designers looking to create sophisticated and energy-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess