EN
  • EN
  • DE

AT91FR4042-CI

Part No AT91FR4042-CI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT91
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 75MHz
Connectivity EBI/EMI, UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-BGA (10x10)
Base Product Number AT91FR4042
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566240-AT91FR4042-CI
Ultra Librarian 3D Model Ultra Librarian AT91FR4042-CI CAD Model

Description

Microchip Technology AT91FR4042-CI Microcontroller

The AT91FR4042-CI is a high-performance microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is based on the ARM7TDMI processor core, which operates at a maximum speed of 33 MHz, delivering the computational power necessary for complex algorithms and control systems. The AT91FR4042-CI is ideal for a wide range of industrial, consumer, and automotive applications where reliability and efficiency are paramount.

Featuring a 16/32-bit RISC architecture, the AT91FR4042-CI provides a balanced trade-off between high-speed processing and low-power consumption. This makes it well-suited for battery-powered devices or energy-sensitive applications. With its integrated 256KB high-speed Flash memory, this microcontroller offers ample space for application code, which can be crucial for embedded systems that require robust, standalone operation without external memory components.

The device comes equipped with a variety of peripherals that enhance its functionality and versatility. These include a USB device port for connectivity, multiple serial communication interfaces such as UART, SPI, and TWI (I²C), as well as a set of general-purpose I/O pins for interfacing with other components in a system. Additionally, it provides multiple timers, a watchdog timer, and a real-time clock for time-sensitive operations.

One of the standout features of the AT91FR4042-CI is its in-system programmable Flash, which allows for easy firmware updates and maintenance. It supports in-circuit programming and debugging capabilities via JTAG interface, simplifying development and speeding up the time-to-market for products built around this microcontroller.

For security-sensitive applications, the AT91FR4042-CI includes features such as a unique hardware ID for each chip, which can be used for device authentication and anti-cloning measures. The microcontroller operates within an industrial temperature range, ensuring reliable performance under extreme conditions.

Overall, the Microchip Technology AT91FR4042-CI microcontroller is a robust, high-performance solution that offers a rich set of features to meet the demands of modern embedded applications. Its combination of processing power, memory capacity, and integrated peripherals make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.8803 $235.8803
2+ $211.4789 $422.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess