EN
  • EN
  • DE

AT90USB162-16MU

Part No AT90USB162-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1010621-AT90USB162-16MU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT90USB162-16MU CAD Model

Description

Product Overview: AT90USB162-16MU from Microchip Technology

The AT90USB162-16MU is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a robust and versatile solution for a wide array of applications. It is part of Microchip's AVR® microcontroller series, which is well-known for its enhanced performance and low power consumption.

Key Features

  • High-Performance AVR CPU: The AT90USB162-16MU is built around an advanced RISC architecture that enables fast processing with a throughput of 16 MIPS at 16 MHz. This makes it suitable for high-speed computations and real-time processing tasks.
  • USB 2.0 Full-speed/Low Speed Device Module: With integrated USB 2.0 capabilities, the MCU allows for full-speed (12 Mbps) or low-speed (1.5 Mbps) data transfers, making it ideal for USB-based applications.
  • Memory: The device comes with 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 512 Bytes internal SRAM, providing ample storage for code and data.
  • I/O and Package: It offers up to 22 programmable I/O lines housed in a 32-lead, thin quad flat pack (TQFP) package, allowing for versatile connectivity and integration into various designs.
  • Power Efficiency: The MCU operates between 2.7-5.5 volts, supporting power-saving modes like Power-down and Standby, which are crucial for battery-operated devices.

Applications

The AT90USB162-16MU is an ideal choice for applications that require robust control with USB connectivity. It is particularly well-suited for:

  • USB peripheral development
  • PC peripherals
  • Game controllers
  • Industrial control systems
  • Medical devices
  • And many other embedded system applications that require a high-speed MCU with USB functionality.

Support and Resources

Microchip Technology provides comprehensive support for the AT90USB162-16MU, including development tools, application notes, and datasheets to aid developers in the design process. The device is also supported by Microchip's Atmel Studio IDE and the Atmel Software Framework, which offers a rich set of libraries and examples to accelerate software development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6389 $53.1112
19+ $5.4473 $103.4987
29+ $5.2771 $153.0359
40+ $5.1068 $204.2720
51+ $4.9366 $251.7666
68+ $4.4259 $300.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,749 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess