EN
  • EN
  • DE

AT90SCR100H-Z1R

Part No AT90SCR100H-Z1R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 48MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® 90SCR
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 48MHz
Connectivity I²C, SmartCard, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LED, POR, PWM, WDT
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name AT90SCR100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912007-AT90SCR100H-Z1R
Ultra Librarian 3D Model Ultra Librarian AT90SCR100H-Z1R CAD Model

Description

Microchip Technology AT90SCR100H-Z1R Smart Card Reader IC

The AT90SCR100H-Z1R from Microchip Technology is a cutting-edge, high-performance smart card reader IC designed to provide secure and efficient solutions for a wide range of smart card applications. This powerful IC is built to support multiple communication protocols, making it an ideal choice for applications such as banking, identification, pay television, and mobile communications.

Key Features:

  • Security: The AT90SCR100H-Z1R incorporates advanced security features to ensure the protection of sensitive data. It offers hardware DES and 3DES encryption, along with a hardware Random Number Generator (RNG), to enhance security measures in smart card transactions.
  • Compatibility: This IC is designed to be compatible with a wide range of smart cards, including 5V, 3V, and 1.8V cards, in accordance with ISO/IEC 7816 standards. It also supports I2C, SPI, and UART interfaces for versatile connectivity options.
  • Performance: With high data transfer rates and low power consumption, the AT90SCR100H-Z1R is optimized for robust performance and efficiency. It is capable of supporting high-speed communication with smart cards, enhancing the user experience in fast-paced transaction environments.
  • Integration: The IC's small form factor and minimal external component requirements make it easy to integrate into various designs, allowing for a compact and cost-effective implementation in end products.

Applications:

The versatile nature of the AT90SCR100H-Z1R makes it suitable for a variety of applications, including:

  • Banking and financial systems
  • Identification and access control systems
  • Pay TV systems
  • Telecommunication systems
  • Public transportation systems

Overall, the AT90SCR100H-Z1R from Microchip Technology represents a reliable and secure solution for smart card reader applications that demand high security, compatibility, and performance. Whether for consumer electronics or industrial systems, this IC provides the necessary features to ensure a seamless and secure user experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3689 $58.5823
17+ $6.8669 $116.7373
27+ $6.6523 $179.6121
36+ $6.4377 $231.7572
47+ $6.2231 $292.4857
63+ $5.5793 $351.4959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess