EN
  • EN
  • DE

LTC1444IDHD#TRPBF

Part No LTC1444IDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 W/VOLT REF 16DFN / Comparator with Voltage Reference CMOS, Open-Drain, TTL 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) -
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12µs
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC1444
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382606-LTC1444IDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1444IDHD#TRPBF CAD Model

Description

Product Overview: LTC1444IDHD#TRPBF from Analog Devices Inc.

The LTC1444IDHD#TRPBF is a high-performance quad comparator manufactured by Analog Devices Inc., designed to offer precise voltage comparison and decision-making capabilities in a variety of electronic applications. This component is part of the LTC1444 series and is tailored to meet the needs of systems requiring multiple voltage level detections with low power consumption and high accuracy.

Key Features

  • Low Power Consumption: The LTC1444IDHD#TRPBF is designed for systems where power efficiency is critical. It operates with a low supply current, making it suitable for battery-powered devices and portable applications.
  • Precision Comparison: This quad comparator boasts high precision with a fast response time, ensuring reliable performance in critical applications where voltage level monitoring is essential.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, providing versatility in various operating conditions and making it compatible with a wide array of signal levels.
  • Multiple Comparators: With four independent comparators in a single package, the LTC1444IDHD#TRPBF offers a compact solution for complex systems that require multiple comparison points, saving space on the PCB.

Applications

The LTC1444IDHD#TRPBF is well-suited for a range of applications, including:

  • Industrial control systems
  • Battery management
  • Threshold detection and monitoring
  • Window comparators
  • Automotive electronics
  • Signal processing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1444IDHD#TRPBF is no exception. It is built to meet stringent industry standards, ensuring reliable operation in even the most demanding environments. The device is offered in a 16-lead DFN package, providing robustness and ease of integration into existing designs.

The LTC1444IDHD#TRPBF from Analog Devices Inc. is an ideal choice for designers looking for a high-quality, multi-comparator solution that combines efficiency, precision, and versatility to meet the complex requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess