EN
  • EN
  • DE

AT90SC3232CS

Part No AT90SC3232CS
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046673-AT90SC3232CS
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90SC3232CS CAD Model

Description

Microchip Technology's AT90SC3232CS Secure Microcontroller

The AT90SC3232CS is a highly secure, low-power microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This powerful microcontroller is tailored for security-sensitive applications, making it an ideal choice for industries such as mobile communications, banking, and government services.

At the heart of the AT90SC3232CS is an advanced 8/16-bit RISC processor, which delivers the perfect balance between high performance and low power consumption. This ensures that devices powered by this microcontroller can handle complex tasks while maintaining efficient energy usage, a critical feature for portable and battery-operated devices.

One of the standout features of the AT90SC3232CS is its robust security capabilities. It comes equipped with a range of hardware security features, including a true random number generator (TRNG), multiple hardware DES/Triple DES engines, a modular arithmetic processor (MAP) for public key cryptography, and a memory protection unit. These features provide strong protection against various types of attacks, ensuring that sensitive data remains secure.

In terms of memory, the AT90SC3232CS offers 32KB of ROM, 32KB of EEPROM, and 1KB of RAM, providing ample storage for applications and data. The EEPROM is particularly noteworthy for its high endurance, capable of withstanding at least 500,000 write/erase cycles, which is crucial for applications that require frequent data updates.

Connectivity is another area where the AT90SC3232CS shines. It includes an ISO 7816 interface, which is the standard for electronic identification cards and smart cards, making it suitable for applications like SIM cards and credit card security. Additionally, it supports multiple I/O ports and timers, further enhancing its versatility.

Overall, the AT90SC3232CS from Microchip Technology stands out as a secure, efficient, and versatile microcontroller that can be trusted to power a wide range of security-conscious applications. Its combination of performance, security features, and connectivity options make it a top choice for developers looking to create reliable and secure embedded systems.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess