EN
  • EN
  • DE

2SA1268

Part No 2SA1268
Manufacturer KEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036534-2SA1268
Categories OEM Parts(0-9)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1268 CAD Model

Description

The 2SA1268 is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in audio frequency power amplifier applications.

Applications:

  • Audio Power Amplifiers: Commonly used in audio amplifiers for home stereo systems, car audio, and professional audio equipment.
  • Line Output Stages: Implemented in line output stages of audio devices.
  • Driver Stages: Utilized in driver stages to provide sufficient drive current to subsequent amplifier stages.
  • General Purpose Amplification: Suitable for general-purpose amplification tasks.
  • High Power Amplification: Designed for applications requiring high power amplification.

Features:

  • PNP Epitaxial Planar Transistor: PNP transistor structure with epitaxial planar construction.
  • High Collector Current (IC): Capable of handling high collector current.
  • High Power Dissipation: Designed for high power dissipation applications.
  • Low Saturation Voltage: Low VCE(sat) to minimize power loss.
  • High fT (Transition Frequency): Good high-frequency performance.

Benefits:

  • High-Quality Audio Amplification: Delivers high-quality audio amplification with minimal distortion.
  • Efficient Power Handling: Efficiently handles high power levels.
  • Reliable Performance: Provides reliable performance in demanding audio applications.
  • Versatile Application: Suitable for a wide range of audio amplifier designs.
  • Low Distortion: Low distortion characteristics ensure high fidelity audio reproduction.

Additional Details:

The 2SA1268 typically has a collector-emitter voltage (VCEO) rating of -120V, a collector current (IC) rating of -8A, and a power dissipation (PC) rating of 80W. It is often supplied in a TO-3P package. The high collector current and power dissipation capabilities make it suitable for robust audio amplifier designs. Its low saturation voltage contributes to improved efficiency and reduced heat generation. Consult the specific datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess