EN
  • EN
  • DE

AT90S4414-8PI

Part No AT90S4414-8PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series AVR® 90S
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 4V ~ 6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name AT90S4414
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912006-AT90S4414-8PI
Ultra Librarian 3D Model Ultra Librarian AT90S4414-8PI CAD Model

Description

The AT90S4414-8PI microcontroller is a powerful and versatile integrated circuit designed and manufactured by Microchip Technology. This microcontroller is part of the AVR family, which is renowned for its high-performance RISC (Reduced Instruction Set Computing) architecture. The device operates at a frequency of 8MHz, providing a balance between speed and power consumption, making it suitable for a wide range of embedded applications.

Key Features:

  • CPU: The AT90S4414-8PI is equipped with a high-performance AVR 8-bit microcontroller that delivers efficient processing capabilities for complex tasks.
  • Memory: It comes with 4KB of in-system programmable Flash memory, allowing for reliable storage of code. Additionally, it has 256 bytes of EEPROM and 256 bytes of internal SRAM.
  • I/O Ports: The device provides 32 programmable input/output (I/O) lines, giving developers flexibility to connect a variety of peripherals and components.
  • Timers: Two 8-bit timer/counters with separate prescalers and one 16-bit timer/counter ensure precise time management and event measurement.
  • Operating Voltage: The microcontroller operates within a voltage range of 4.0V to 6.0V, accommodating various power supply specifications.
  • Operating Temperature: It can operate effectively within a temperature range of -40°C to 85°C, making it robust for industrial applications.
  • Packaging: The AT90S4414-8PI is offered in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on PCBs.
  • Power-saving Modes: It includes multiple power-saving modes like Idle and Power-down modes to enhance power efficiency in applications where energy conservation is critical.

Applications:

The AT90S4414-8PI is ideal for a variety of applications, including but not limited to: industrial control systems, consumer electronics, automotive, home automation, and battery-operated devices. Its robust feature set and programmability make it an excellent choice for designers looking to implement sophisticated control systems with minimal power usage.

Overall, the Microchip Technology AT90S4414-8PI microcontroller offers a perfect blend of power, flexibility, and efficiency, making it a go-to choice for engineers and developers working on advanced embedded system projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess