EN
  • EN
  • DE

AT90PWM316EAR-16MUR

Part No AT90PWM316EAR-16MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (7x7)
Manufacturer Microchip Technology
Series AVR® 90PWM Lighting
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (7x7)
Family Name AT90PWM316
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT90PWM316EAR-16MUR-ND, AT90PWM316EAR-16MURTR, AT90PWM316EAR-16MURCT, AT90PWM316EAR-16MURDKR, AT90PWM316EAR16MUR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862206-AT90PWM316EAR-16MUR
Ultra Librarian 3D Model Ultra Librarian AT90PWM316EAR-16MUR CAD Model

Description

Product Overview: AT90PWM316EAR-16MUR

The AT90PWM316EAR-16MUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is specifically designed to meet the demanding requirements of various motor control applications and power management systems.

Key Features

  • Advanced RISC Architecture: The AT90PWM316EAR-16MUR boasts a powerful instruction set that enables efficient execution of instructions in a single clock cycle. This feature ensures maximum throughput and speed.
  • High Precision PWM: With its enhanced PWM capabilities, this microcontroller can generate accurate pulse width modulation signals, making it ideal for precise motor control and power conversion applications.
  • On-chip Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enabling the microcontroller to interface with analog sensors and devices directly.
  • Memory: It comes with 16KB of in-system self-programmable flash, 1KB EEPROM, and 1KB SRAM, providing ample space for complex programs and data storage.
  • Speed: The device operates at a frequency of up to 16MHz, ensuring responsive and efficient operation for time-sensitive tasks.
  • Power Efficiency: Designed for low power consumption, the AT90PWM316EAR-16MUR features multiple power-saving modes, making it suitable for battery-operated and portable applications.

Applications

The AT90PWM316EAR-16MUR is versatile and can be used across a wide range of applications, including:

  • Brushless DC motor control
  • AC induction motor control
  • Battery management systems
  • Power supply units
  • LED lighting systems

Package and Quality

The microcontroller is available in a 32-lead TQFP package and is characterized for operation from -40°C to +85°C, making it reliable in extreme conditions. The AT90PWM316EAR-16MUR is also compliant with RoHS and Green standards, ensuring environmental safety and sustainability.

With its robust architecture, specialized features for power management, and motor control applications, the AT90PWM316EAR-16MUR from Microchip Technology stands out as a top choice for designers looking for a microcontroller that combines performance with power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0833 $61.2495
35+ $3.3504 $117.2640
54+ $3.2458 $175.2732
74+ $3.1411 $232.4414
96+ $3.0364 $291.4944
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess