Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90CAN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-AT90CAN64-15ATTR, 1611-AT90CAN64-15ATTRINACTIVE, AT90CAN64-15ATCT, 1611-AT90CAN64-15ATDKR-ND, AT90CAN64-15ATTR, 1611-AT90CAN64-15ATDKRINACTIVE, AT90CAN6415AT, 1611-AT90CAN64-15ATCT-ND, AT90CAN64-15ATDKR, 1611-AT90CAN64-15ATDKR, 1611-AT90CAN64-15ATTR-ND, AT90CAN64-15AT-ND, 1611-AT90CAN64-15ATCTINACTIVE, 1611-AT90CAN64-15ATCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911997-AT90CAN64-15AT
Ultra Librarian 3D Model Ultra Librarian AT90CAN64-15AT CAD Model

Description

Microchip Technology AT90CAN64-15AT Microcontroller

The AT90CAN64-15AT is a high-performance microcontroller from Microchip Technology, offering a seamless blend of robust features and flexibility that make it an ideal choice for automotive and industrial applications. This microcontroller is part of the AVR family, well-known for its efficient architecture and ease of use. It operates at a maximum frequency of 16MHz, providing the speed necessary for complex operations while maintaining power efficiency.

One of the standout features of the AT90CAN64-15AT is its integrated CAN (Controller Area Network) interface. This allows for reliable communication in systems where multiple microcontrollers need to interact, such as in automotive networks, where CAN protocol is the standard. The CAN interface is complemented by 64KB of flash memory, 2KB of EEPROM, and 4KB of SRAM, offering ample space for program storage and data handling.

The device is equipped with a 10-bit ADC (Analog to Digital Converter) with 8 channels, enabling the microcontroller to easily interface with analog sensors and convert their readings into digital values for processing. This feature is particularly useful in sensor-based applications where precision is necessary.

Furthermore, the AT90CAN64-15AT provides a variety of peripherals that enhance its capabilities, including PWM channels, external interrupts, and a range of timer/counters. It also supports SPI and I2C communication protocols, which are essential for interfacing with other integrated circuits and peripherals.

The microcontroller is designed with power-saving features such as Power-down and Standby modes, which are crucial for battery-operated devices where energy conservation is a priority. Additionally, the AT90CAN64-15AT operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and stable performance under varying environmental conditions.

Overall, the AT90CAN64-15AT by Microchip Technology is a powerful and versatile microcontroller that is well-suited for applications that require robust communication capabilities, efficient data handling, and reliable operation in harsh environments.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4580 $73.8320
9+ $15.1451 $136.3059
14+ $14.6718 $205.4052
19+ $14.1986 $269.7734
24+ $13.7253 $329.4072
32+ $12.3054 $393.7728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,544 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention