EN
  • EN
  • DE

AT8UA084CES

Part No AT8UA084CES
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046666-AT8UA084CES
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8UA084CES CAD Model

Description

The AT8UA084CES is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful and versatile MCU is designed to meet the demanding requirements of modern embedded systems. With its robust architecture and advanced features, the AT8UA084CES is well-suited for a wide array of applications, ranging from industrial control systems to sophisticated consumer electronics.

Key Features

  • Advanced Core: At the heart of the AT8UA084CES lies a high-performance, low-power 8-bit AVR® RISC-based microcontroller that executes powerful instructions in a single clock cycle. This allows the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory Capacity: The MCU comes equipped with ample memory, including flash, EEPROM, and SRAM, providing flexibility for complex applications and the ability to retain data during power-off scenarios.
  • Connectivity: A variety of integrated communication peripherals such as USART, SPI, and I2C interfaces are available, offering excellent connectivity options for serial communication with other devices in your system.
  • Digital and Analog I/O: The AT8UA084CES features multiple general-purpose input/output pins and analog inputs, which are essential for reading sensors and controlling actuators, providing a bridge between the digital world of the MCU and the analog real world.
  • On-chip Analog Comparator: The inclusion of an analog comparator allows for quick and efficient voltage comparison, which can be used for real-time system decisions without the need for external components.
  • Power Efficiency: Designed for power-sensitive applications, the microcontroller supports various power-saving modes, allowing for the reduction of power consumption during idle or standby states.

Applications

The versatility of the AT8UA084CES makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Medical devices
  • Power management systems

In conclusion, the AT8UA084CES from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and connectivity, making it a top choice for engineers and developers working on the next generation of electronic products.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess