Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155066-BT137B-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT137B-800 CAD Model

Description

The BT137B-800 is a robust and versatile triac from NXP Semiconductors designed to control AC power for a wide range of applications. This semiconductor device is a member of the thyristor family and is specifically engineered to switch and control high-power AC loads with a maximum repetitive peak off-state voltage (VDRM) of 800V and a maximum on-state current (IT(RMS)) of 8A.

Key Features

  • High Blocking Voltage: Capable of withstanding voltages up to 800V, making it suitable for various AC line voltage applications.
  • Current Rating: With an RMS on-state current of 8A, it can handle significant power levels, suitable for motor control, heating, and lighting applications.
  • High Surge Current: It offers a high surge current capability, ensuring reliability during short overcurrent conditions.
  • Gate Trigger Current: The device features a sensitive gate that triggers reliably with low gate currents, enhancing compatibility with digital control circuits.
  • Isolated Mounting Tab: The BT137B-800 comes with an isolated mounting tab, providing ease of installation and safety during use.
  • Package: Enclosed in a D2PAK (TO-263) surface-mount package, it is suited for compact designs and automated assembly processes.

Applications

The BT137B-800 is designed for use in controlling AC loads across a diverse range of applications. It is commonly employed in:

  • Home appliances such as dimmers, electric blankets, and hairdryers.
  • Industrial tools including electric drills and saws.
  • Motor control circuits for fans, blowers, and pumps.
  • Lighting control systems for incandescent and halogen lamps.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BT137B-800 is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability for the end-user. Whether for home, industrial, or commercial applications, the BT137B-800 from NXP is an excellent choice for designers looking for a reliable triac solution.

You May Also Be Interested in

Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S
EPCOS (TDK)
SAW filter
Lowest to $0.1801
ECAD model for B9416
Cadeka Microcircuits LLC.
0.5mA, Low Cost, 2.5 to 5.5V, 75MHz Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CLC2008IMP8X
Vishay
16-Ch/Dual 8-Ch High-Performance CMOS Analog Multiplexers
Lowest to $8.8766
ECAD model for DG406DW-E3
Comchip Technology
SMD ESD Protection Diode
Lowest to $0.3339
ECAD model for CPDUR12V0U-HF
Vishay
Zener Diodes with Surge Current Specification
Need more? Email Us
ECAD model for BZD27C68P-GS18
Infineon Technologies
SPI Power Controller / CMOS compatible parallel input pins for two channels
Need more? Email Us
ECAD model for BTS54220-LBE
Chino-Excel
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for CEM9425
Jiangsu Changjiang Electronics Technology Co., Ltd
Schottky Barrier Diode
Need more? Email Us
ECAD model for DSS40LED02

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention