EN
  • EN
  • DE
  • IT

LC87F54C8AU

Part No LC87F54C8AU
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295313-LC87F54C8AU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F54C8AU CAD Model

Description

The ON Semiconductor LC87F54C8AU is a sophisticated microcontroller unit (MCU) designed for high-performance applications that require a perfect blend of power efficiency and processing capabilities. This advanced MCU is well-suited for a wide range of industrial, automotive, and consumer electronics applications, where reliability and efficiency are paramount.

Key Features

  • Core: At the heart of the LC87F54C8AU is a powerful and efficient 8-bit CPU core, providing a solid foundation for executing complex algorithms and control tasks with ease.
  • Memory: This MCU comes with ample memory resources, including a sizeable Flash memory for program storage and RAM for data processing, ensuring smooth operation even in demanding applications.
  • I/O Ports: A variety of input/output ports are available, offering flexibility in connecting with other components and peripherals. This makes it easy to integrate the LC87F54C8AU into a wide array of electronic systems.
  • Analog-to-Digital Converter (ADC): With an integrated ADC, the microcontroller can effortlessly handle analog signals, converting them into digital data for further processing, which is essential for sensor-based applications.
  • Timers and Counters: Built-in timers and counters provide the necessary tools for precise event timing and measurement, crucial for applications requiring time-sensitive operations.
  • Communication Interfaces: The LC87F54C8AU supports several communication protocols, including UART, SPI, and I2C, allowing it to communicate with other microcontrollers, sensors, and peripherals.
  • Power Management: ON Semiconductor has designed this MCU with power management in mind, featuring low-power modes to conserve energy and extend the life of battery-powered devices.

Applications

The versatility of the LC87F54C8AU makes it an ideal choice for a diverse range of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT applications
  • Consumer electronics
  • Medical devices and healthcare equipment

In conclusion, the ON Semiconductor LC87F54C8AU microcontroller is a robust and versatile MCU that offers a comprehensive set of features to meet the demands of modern electronic applications. Its integration of memory, communication interfaces, and power management capabilities make it a top choice for developers looking to create efficient and reliable products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess