EN
  • EN
  • DE

AT89LV5112PIAT89LV5112PC

Part No AT89LV5112PIAT89LV5112PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046659-AT89LV5112PIAT89LV5112PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89LV5112PIAT89LV5112PC CAD Model

Description

The AT89LV5112PI/AT89LV5112PC is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and power-efficient solution for embedded applications. This microcontroller is part of the AT89 family, which is renowned for its integration of a robust feature set with the convenience of low-voltage operation.

At the heart of the AT89LV5112PI/AT89LV5112PC is an 8-bit CPU with a fast architecture that operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable devices. The microcontroller features 2KB of Flash memory, providing ample space for application code, and 128 bytes of RAM for data storage. The Flash memory is in-system programmable, allowing for easy firmware updates and code modifications.

The device also includes a variety of peripherals that enhance its functionality. It comes with a full-duplex UART serial port, which facilitates serial communication with other devices and systems. Additionally, it has two 16-bit timer/counters, which can be utilized for time-related operations such as pulse width modulation (PWM), event counting, or interval timing.

For design flexibility, the AT89LV5112PI/AT89LV5112PC provides 15 programmable I/O lines. These lines enable the microcontroller to interface with sensors, actuators, and other electronic components, thereby expanding the potential use cases for the device. The I/O lines are also TTL and CMOS compatible, ensuring easy integration with a wide range of digital circuits.

Protection features are built into the microcontroller to ensure reliable operation. It includes power-on reset and brown-out detection, which safeguard the device against unpredictable power supply conditions. The AT89LV5112PI/AT89LV5112PC also supports an external interrupt feature, allowing it to respond quickly to external events.

Overall, the AT89LV5112PI/AT89LV5112PC from Microchip Technology is a versatile and efficient choice for developers looking to create sophisticated embedded systems that require low power consumption, a wide operating voltage range, and a comprehensive set of peripherals.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess