EN
  • EN
  • DE

AT89C51RD2-SLRUM

Part No AT89C51RD2-SLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 64KB Flash 3.3V/5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 89C
Packaging Reel package
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769087-AT89C51RD2-SLRUM
Popularity Medium
Supply and Demand Status Limited
Family Name AT89C51RD2
Introduction Date June 27, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT89C51RD2-SLRUM CAD Model

Description

Microchip Technology AT89C51RD2-SLRUM

The AT89C51RD2-SLRUM is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This particular model is a member of the AT89C51 microcontroller family, which is well-known for its robust architecture, wide array of features, and ease of use. This microcontroller is particularly suitable for applications that require a combination of performance, low power consumption, and a rich set of peripherals.

The AT89C51RD2-SLRUM operates at a voltage range of 2.7V to 5.5V, making it ideal for battery-operated applications as well as those requiring reliable operation over a wide power supply range. It features 64KB of flash memory, providing ample space for complex programs and the flexibility for in-system programming. The flash memory also allows for the device to be reprogrammed in the field, simplifying updates and maintenance.

This microcontroller is built around an 8-bit CPU and is clocked at up to 60 MHz, delivering the computational power needed for time-sensitive tasks. It also includes 2048 bytes of RAM for efficient data handling and processing. The AT89C51RD2-SLRUM's enhanced feature set includes a full duplex serial port, three 16-bit timer/counters, a six-vector two-level interrupt architecture, an on-chip oscillator, and a clock circuitry.

For connectivity, the device is equipped with multiple I/O lines, providing the ability to interface with a variety of sensors, actuators, and other peripheral devices. Additionally, it supports various power-saving modes, including idle and power-down modes, which are crucial for extending battery life in portable applications.

Microchip Technology has designed the AT89C51RD2-SLRUM with industrial and commercial applications in mind. It is widely used in automation systems, consumer electronics, automotive industry, and other areas where reliability and performance are paramount. The microcontroller comes in a 44-lead TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

In summary, the AT89C51RD2-SLRUM from Microchip Technology is a versatile and powerful microcontroller that offers an ideal balance of performance, power efficiency, and peripheral integration for a wide range of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5663 $64.6989
6+ $17.6954 $106.1724
9+ $17.1424 $154.2816
13+ $16.5895 $215.6635
16+ $16.0365 $256.5840
21+ $14.3775 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess