Microchip Technology AT89C51AC2SLSIM Product Overview
The AT89C51AC2SLSIM is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This versatile integrated circuit is built around the powerful 8051 architecture, which has been widely adopted in embedded systems for its robustness and reliability.
With its fully static operation, the AT89C51AC2SLSIM offers a clock speed of up to 60 MHz, providing the computational power needed for complex tasks in a variety of applications. It comes equipped with 64KB of flash memory, which is not only ample for storing large application code but is also In-System Programmable (ISP) and In-Application Programmable (IAP), giving developers the flexibility to update firmware on the fly.
The device includes 2048 bytes of RAM, ensuring sufficient working memory for data processing and buffer storage. Its 2KB of EEPROM allows for non-volatile data storage, perfect for storing configuration parameters or small amounts of data that must be preserved during power cycles.
The AT89C51AC2SLSIM is designed with a wide array of peripherals that enhance its capabilities. It features a full-duplex UART serial channel, facilitating easy communication with other microcontrollers or peripheral devices. Additionally, it boasts three 16-bit timer/counters, a hardware watchdog timer, and a versatile interrupt system with a two-level priority scheme, all of which contribute to its ability to handle complex timing tasks and real-time events efficiently.
For interfacing with other devices, the microcontroller includes a powerful PCA (Programmable Counter Array), PWM (Pulse Width Modulation) outputs, and up to eight channels of 10-bit Analog-to-Digital Converter (ADC), making it ideal for sensor interfacing and control applications.
The AT89C51AC2SLSIM operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 5V-tolerant and low-power applications. Its robust set of features and the support of a well-established instruction set make it an excellent choice for industrial control, consumer electronics, automotive systems, and many other embedded applications where performance, reliability, and a high level of integration are paramount.