EN
  • EN
  • DE

AT89C5131A-S3SUM

Part No AT89C5131A-S3SUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 52PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C513x
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-LCC (J-Lead)
Supplier Device Package 52-PLCC (19.15x19.15)
Base Product Number AT89C5131
Standard Package 23 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566086-AT89C5131A-S3SUM
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-S3SUM CAD Model

Description

Microchip Technology's AT89C5131A-S3SUM Overview

The AT89C5131A-S3SUM is a robust USB Flash Microcontroller produced by Microchip Technology, designed to offer an optimal solution for embedded systems requiring high-speed data transfer, versatile interfacing, and low power consumption. This microcontroller is part of Microchip's AT89C51 series and is equipped with a wealth of features that make it ideal for applications in a variety of sectors including industrial control, consumer electronics, and PC peripherals.

Key Features

  • High-Performance Architecture: The AT89C5131A-S3SUM is built on an 8051-based architecture with a fully static 24 MHz operation that ensures reliable performance for time-sensitive tasks.
  • USB Functionality: With full-speed USB 2.0 compliance, the device can handle data rates of up to 12 Mbit/s, enhancing connectivity and data throughput for USB-enabled devices.
  • Memory Capacity: It boasts a 32K bytes of In-System Programmable (ISP) Flash memory, allowing ample space for application code and data storage, coupled with 1024 bytes of RAM for efficient data handling.
  • Advanced Peripherals: This microcontroller includes a wide range of integrated peripherals such as a UART, SPI interface, and two 16-bit timer/counters, providing versatile options for system expansion and module interfacing.
  • Power Efficiency: Designed for power-sensitive applications, it features Power-down and Idle modes to minimize energy consumption when the microcontroller is not in active use.

Applications

The AT89C5131A-S3SUM is engineered to address the needs of complex and demanding applications. It is particularly suited for:

  • USB Interface Boards
  • Industrial Automation Systems
  • Medical Devices
  • Point of Sale Terminals
  • Telecommunication Interfaces

Development Support

Microchip Technology provides comprehensive development support for the AT89C5131A-S3SUM, including software libraries, development kits, and a robust Integrated Development Environment (IDE) to streamline the design process and reduce time to market.

With its combination of performance, connectivity, and power efficiency, the AT89C5131A-S3SUM from Microchip Technology stands out as a versatile and reliable choice for engineers and developers looking to enhance their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2531 $61.0124
8+ $12.5154 $100.1232
13+ $12.1243 $157.6159
18+ $11.7332 $211.1976
23+ $11.3421 $260.8683
30+ $10.1688 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess